Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Darlington Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 15V |
Optical Sensor (Switch) Reflective | Newark Electronics |
Sensor, Reflective, Photodarlington, 1.27mm, 15V, Through Hole, 125 mA mAx | Optek (TT Electronics) OPB607A | RS Americas |
Optical Switches, Reflective, Phototransistor Output Refl. Darlington | Sager |
REFLECTIVE PHOTODARLINGTON | Farnell |
Where can I find additional details, specifications and documents for a OPB607A.?
Additional datasheets, footprints and schematics for OPB607A. are listed on our Part Details page. You can also find images and similar parts to OPB607A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB607A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB607A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB607A. fall under?
The OPB607A. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB607A. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB607A. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB607A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB607A. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPB607A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB607A. often in real-time on the comparison pages.
What if I can't find stock of OPB607A.?
You can fill out our help required form which you can use to request a quote for OPB607A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.