Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.7V |
Reflective Sensor | Newark Electronics |
Sensor, Reflective, Phototransistor, 2V Emitter, 30V Detector, 935NM, 25 mA | Optek (TT Electronics) OPB606A | RS Americas |
Optical Switches, Reflective, Phototransistor Output Output Phototranstr Input Diode | Sager |
Where can I find additional details, specifications and documents for a OPB606A?
Additional datasheets, footprints and schematics for OPB606A are listed on our Part Details page. You can also find images and similar parts to OPB606A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB606A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB606A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB606A fall under?
The OPB606A is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB606A when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB606A you can contact the distributor directly for product support, shipping queries etc.
Is the OPB606A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB606A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OPB606A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB606A often in real-time on the comparison pages.
What if I can't find stock of OPB606A?
You can fill out our help required form which you can use to request a quote for OPB606A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.