Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 10-MHz, CMOS, zero-drift, zero-crossover, true RRIO precision operational amplifier | Texas Instruments |
Op-Amp, Single, 10Mhz, 5V/Us, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA388IDGKT?
Additional datasheets, footprints and schematics for OPA388IDGKT are listed on our Part Details page. You can also find images and similar parts to OPA388IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA388IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA388IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA388IDGKT fall under?
The OPA388IDGKT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to OPA388IDGKT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA388IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA388IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA388IDGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA388IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA388IDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA388IDGKT?
You can fill out our help required form which you can use to request a quote for OPA388IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.