Status: | Unknown |
---|---|
Series: | ON Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 60° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | ON Series |
Illumination | Non Illuminated |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (07-Jul-2017) |
ROTARY SWITCH, 10A, 500VAC, SCREW | Farnell |
Rotary Switch, 10A, 500Vac, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a ONU1EPB?
Additional datasheets, footprints and schematics for ONU1EPB are listed on our Part Details page. You can also find images and similar parts to ONU1EPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ONU1EPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ONU1EPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ONU1EPB fall under?
The ONU1EPB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to ONU1EPB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ONU1EPB you can contact the distributor directly for product support, shipping queries etc.
Is the ONU1EPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ONU1EPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ONU1EPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ONU1EPB often in real-time on the comparison pages.
What if I can't find stock of ONU1EPB?
You can fill out our help required form which you can use to request a quote for ONU1EPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.