Status: | Unknown |
---|---|
Series: | ON Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | ON Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Rotary Switch, 10A, 500Vac, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a ONA4EPB?
Additional datasheets, footprints and schematics for ONA4EPB are listed on our Part Details page. You can also find images and similar parts to ONA4EPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ONA4EPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ONA4EPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ONA4EPB fall under?
The ONA4EPB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to ONA4EPB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ONA4EPB you can contact the distributor directly for product support, shipping queries etc.
Is the ONA4EPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ONA4EPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ONA4EPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ONA4EPB often in real-time on the comparison pages.
What if I can't find stock of ONA4EPB?
You can fill out our help required form which you can use to request a quote for ONA4EPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.