Status: | Unknown |
---|---|
Series: | OM Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 60° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | OM Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Ab Omws3Pb Change-Over Switch |Abb OMWS3PB | Newark Electronics |
Where can I find additional details, specifications and documents for a OMWS3PB?
Additional datasheets, footprints and schematics for OMWS3PB are listed on our Part Details page. You can also find images and similar parts to OMWS3PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMWS3PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMWS3PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMWS3PB fall under?
The OMWS3PB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to OMWS3PB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMWS3PB you can contact the distributor directly for product support, shipping queries etc.
Is the OMWS3PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMWS3PB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for OMWS3PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMWS3PB often in real-time on the comparison pages.
What if I can't find stock of OMWS3PB?
You can fill out our help required form which you can use to request a quote for OMWS3PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.