Status: | Unknown |
---|---|
Series: | OM Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 60° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | OM Series |
Illumination | Non Illuminated |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (07-Jul-2017) |
Ab Omu1Pb |Abb OMU1PB | Newark Electronics |
Where can I find additional details, specifications and documents for a OMU1PB?
Additional datasheets, footprints and schematics for OMU1PB are listed on our Part Details page. You can also find images and similar parts to OMU1PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMU1PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMU1PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMU1PB fall under?
The OMU1PB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to OMU1PB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMU1PB you can contact the distributor directly for product support, shipping queries etc.
Is the OMU1PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMU1PB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for OMU1PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMU1PB often in real-time on the comparison pages.
What if I can't find stock of OMU1PB?
You can fill out our help required form which you can use to request a quote for OMU1PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.