OMB-DAQ-2416 Data Acquisition & Data Logging by OMEGA Engineering

MULTI-FUNCTION USB DATA ACQUISITION MOD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,545.62

Distributor Stock
Logo for Farnell
Farnell
from US$1,545.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Channels 16Channels
Sampling Rate 32kSPS
Input Voltage Max 30V
Bandwidth 1MHz
External Height 50mm
External Width 146mm
External Depth 245mm

Alternative Descriptions

DATA ACQUISITION, 1MHZ, 16 CH, 30 V | Farnell
Multi-Function Usb Data Acquisition Mod | Newark Electronics
HIGH PERFORMANCE MULTI-FUNCTION I/O USB DATA ACQUISITION MODULES | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OMB-DAQ-2416?

Additional datasheets, footprints and schematics for OMB-DAQ-2416 are listed on our Part Details page. You can also find images and similar parts to OMB-DAQ-2416 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OMB-DAQ-2416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMB-DAQ-2416 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OMB-DAQ-2416 fall under?

The OMB-DAQ-2416 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.

Can I view similar or alternative parts?

You can view similar parts to OMB-DAQ-2416 when available in the Data Acquisition range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OMB-DAQ-2416 you can contact the distributor directly for product support, shipping queries etc.

Is the OMB-DAQ-2416 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OMB-DAQ-2416 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for OMB-DAQ-2416.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OMB-DAQ-2416 often in real-time on the comparison pages.

What if I can't find stock of OMB-DAQ-2416?

You can fill out our help required form which you can use to request a quote for OMB-DAQ-2416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay