Status: | Unknown |
---|---|
Series: | OM Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | OM Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
ROTARY SWITCH, 10A, 500VAC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a OMA4PB?
Additional datasheets, footprints and schematics for OMA4PB are listed on our Part Details page. You can also find images and similar parts to OMA4PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMA4PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMA4PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMA4PB fall under?
The OMA4PB is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to OMA4PB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMA4PB you can contact the distributor directly for product support, shipping queries etc.
Is the OMA4PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMA4PB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OMA4PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMA4PB often in real-time on the comparison pages.
What if I can't find stock of OMA4PB?
You can fill out our help required form which you can use to request a quote for OMA4PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.