Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BeagleBone Black Development Boards |
Kit Contents | PN7150 NFC Controller Board Interface Board NFC Sample Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | NFC Controller Board |
Development Kits For Pn7150 Plug N Play Nfc Controller/Other Rohs Compliant: Yes |Nxp OM5578/PN7150BBBM | Newark Electronics |
CONTROLLER BOARD, BEAGLEBONE BLACK | element14 |
Where can I find additional details, specifications and documents for a OM5578/PN7150BBBM?
Additional datasheets, footprints and schematics for OM5578/PN7150BBBM are listed on our Part Details page. You can also find images and similar parts to OM5578/PN7150BBBM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5578/PN7150BBBM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5578/PN7150BBBM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5578/PN7150BBBM fall under?
The OM5578/PN7150BBBM is listed under Embedded Computers Education & Maker Boards > BeagleBoard > Embedded Daughter Boards & Modules - BeagleBoard.
Can I view similar or alternative parts?
You can view similar parts to OM5578/PN7150BBBM when available in the Embedded Daughter Boards & Modules - BeagleBoard range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5578/PN7150BBBM you can contact the distributor directly for product support, shipping queries etc.
Is the OM5578/PN7150BBBM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM5578/PN7150BBBM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OM5578/PN7150BBBM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5578/PN7150BBBM often in real-time on the comparison pages.
What if I can't find stock of OM5578/PN7150BBBM?
You can fill out our help required form which you can use to request a quote for OM5578/PN7150BBBM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.