Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 5W |
Output Voltage - Output 1 | 5.5V |
Output Current - Output 1 | 1A |
RoHS Compliant | Yes |
Dc-Dc Conv, Non Iso Pol, 1 O/P, 5W, 1A, Full Reel | Newark Electronics |
Module DC-DC 1-OUT 0.9V to 5.5V 1A 5W 12-Pin Case C-83 T/R | Avnet America |
Where can I find additional details, specifications and documents for a OKL-T/1-W12P-C?
Additional datasheets, footprints and schematics for OKL-T/1-W12P-C are listed on our Part Details page. You can also find images and similar parts to OKL-T/1-W12P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKL-T/1-W12P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKL-T/1-W12P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKL-T/1-W12P-C fall under?
The OKL-T/1-W12P-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to OKL-T/1-W12P-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKL-T/1-W12P-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKL-T/1-W12P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OKL-T/1-W12P-C have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for OKL-T/1-W12P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKL-T/1-W12P-C often in real-time on the comparison pages.
What if I can't find stock of OKL-T/1-W12P-C?
You can fill out our help required form which you can use to request a quote for OKL-T/1-W12P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.