Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
540
in stock
|
Buy Now | |
Sager
from US$2.63
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.27
|
776
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
448
in stock
|
Buy Now | |
element14
from US$3.15
|
448
in stock
|
Buy Now | |
Farnell
from US$3.10
|
448
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
TTI Europe
from US$2.82
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 5.5V |
Output Current - Output 1 | 1A |
Input Voltage DC Min | 2.9V |
Input Voltage DC Max | 14V |
Width | 12.4mm |
Height | 4.6mm |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters 5W 2.9-14VIN/.9-5.5VOUT DC/DC | Sager |
Module DC-DC 1-OUT 0.9V to 5.5V 1A 5W 12-Pin Case C-83 T/R | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Non-Isolated 0.9-5.5V 1A | RS |
Dc-Dc Converter, Adj, 5.5V, 1A Rohs Compliant: Yes |Murata Power Solutions OKL-T/1-W12N-C | Newark Electronics |
DC-DC CONVERTER, ADJ, 5.5V, 1A | element14 |
OKL-T/1-W12 Series 5W 1A 12 Vin 0.9 to 5.5 Vout Non-Isolated PoL DC/DC Converter | Future Electronics |
Where can I find additional details, specifications and documents for a OKL-T/1-W12N-C?
Additional datasheets, footprints and schematics for OKL-T/1-W12N-C are listed on our Part Details page. You can also find images and similar parts to OKL-T/1-W12N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKL-T/1-W12N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKL-T/1-W12N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKL-T/1-W12N-C fall under?
The OKL-T/1-W12N-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to OKL-T/1-W12N-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKL-T/1-W12N-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKL-T/1-W12N-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OKL-T/1-W12N-C have stock available?
Authorised distributors including Sager, Avnet America, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for OKL-T/1-W12N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKL-T/1-W12N-C often in real-time on the comparison pages.
What if I can't find stock of OKL-T/1-W12N-C?
You can fill out our help required form which you can use to request a quote for OKL-T/1-W12N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.