Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Switching Temperature | 85°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 100mA at 30VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
KEMET, OHD-, Temperature Sensors, 85C, + | RS |
Thermostat Switch, Nc, 85Deg C, Radial | Newark Electronics |
Sensor, ThermOHD5R 85C 1W Break | KEMET OHD5R-85B | RS Americas |
THERMOSTAT SWITCH, NC, 85DEG C, RADIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD5R-85B?
Additional datasheets, footprints and schematics for OHD5R-85B are listed on our Part Details page. You can also find images and similar parts to OHD5R-85B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD5R-85B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-85B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD5R-85B fall under?
The OHD5R-85B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD5R-85B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-85B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD5R-85B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD5R-85B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OHD5R-85B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD5R-85B often in real-time on the comparison pages.
What if I can't find stock of OHD5R-85B?
You can fill out our help required form which you can use to request a quote for OHD5R-85B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.