Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$4.12
Switching Temperature | 45°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 300mA at 100VAC 300mA at 100VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Thermostats 45C 6W 110V Make Axial Thermal Guard | Rapid Electronics |
KEMET, OHD-, Temperature Sensors, 45C, + | RS |
Sensor, ThermOHD3 45C 6W Make | KEMET OHD3-45M | RS Americas |
V |Kemet OHD3-45M | Newark Electronics |
Thermostat Switch Thermal Guard Make 45°C Switching Temp ±5°C Analog Flange Mount Tray | Avnet America |
TEMPERATURE SENSOR | TTI Europe |
THERMOSTAT SWITCH, NO, 45DEG C, FLANGE | Farnell |
Where can I find additional details, specifications and documents for a OHD3-45M?
Additional datasheets, footprints and schematics for OHD3-45M are listed on our Part Details page. You can also find images and similar parts to OHD3-45M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD3-45M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-45M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD3-45M fall under?
The OHD3-45M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD3-45M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-45M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD3-45M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD3-45M have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for OHD3-45M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD3-45M often in real-time on the comparison pages.
What if I can't find stock of OHD3-45M?
You can fill out our help required form which you can use to request a quote for OHD3-45M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.