Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Switching Temperature | 65°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 300mA at 100VAC 300mA at 100VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Sensor, ThermOHD3 65C 6W Make | KEMET OHD3-65M | RS Americas |
KEMET, OHD-, Temperature Sensors, 65C, + | RS |
V |Kemet OHD3-65M | Newark Electronics |
TEMPERATURE SENSOR | TTI Europe |
THERMOSTAT SWITCH, NO, 65DEG C, FLANGE | Farnell |
Where can I find additional details, specifications and documents for a OHD3-65M?
Additional datasheets, footprints and schematics for OHD3-65M are listed on our Part Details page. You can also find images and similar parts to OHD3-65M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD3-65M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-65M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD3-65M fall under?
The OHD3-65M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD3-65M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-65M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD3-65M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD3-65M have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for OHD3-65M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD3-65M often in real-time on the comparison pages.
What if I can't find stock of OHD3-65M?
You can fill out our help required form which you can use to request a quote for OHD3-65M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.