Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Switching Temperature | 40°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 300mA at 110VAC 300mA at 110VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
KEMET, OHD-, Temperature Sensors, 40C, + | RS |
Thermostat Switch, No, 40Deg C, Axial | Newark Electronics |
Sensor, ThermOHD1 40C 6W Make | KEMET OHD1-40M | RS Americas |
THERMOSTAT SWITCH, NO, 40DEG C, AXIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD1-40M?
Additional datasheets, footprints and schematics for OHD1-40M are listed on our Part Details page. You can also find images and similar parts to OHD1-40M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD1-40M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD1-40M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD1-40M fall under?
The OHD1-40M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD1-40M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD1-40M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD1-40M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD1-40M have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OHD1-40M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD1-40M often in real-time on the comparison pages.
What if I can't find stock of OHD1-40M?
You can fill out our help required form which you can use to request a quote for OHD1-40M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.