OHD1-35B Sensors by KEMET

KEMET, OHD-, TEMPERATURE SENSORS, 35C, +/-5C, BREAK,UL, CSA, T V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for RS
RS
from US$3.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.70
-
Buy Now
Logo for element14
element14
from US$3.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.63
-
Buy Now
Logo for Farnell
Farnell
from US$3.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KEMET, OHD-, Temperature Sensors, 35C, + | RS
Thermostat Switch, Nc, 35Deg C, Axial | Newark Electronics
Sensor, ThermOHD1 35C 6W Break | KEMET OHD1-35B | RS Americas
THERMOSTAT SWITCH, NC, 35DEG C, AXIAL | element14
TEMPERATURE SENSOR | TTI Europe
Thermostat Switch, Thermal Guard, OHD Series, Axial, 35 �C, Normally Closed, 100 Vac/dc, 0.3A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OHD1-35B?

Additional datasheets, footprints and schematics for OHD1-35B are listed on our Part Details page. You can also find images and similar parts to OHD1-35B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OHD1-35B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD1-35B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OHD1-35B fall under?

The OHD1-35B is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.

Can I view similar or alternative parts?

You can view similar parts to OHD1-35B when available in the Thermostat Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OHD1-35B you can contact the distributor directly for product support, shipping queries etc.

Is the OHD1-35B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OHD1-35B have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OHD1-35B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OHD1-35B often in real-time on the comparison pages.

What if I can't find stock of OHD1-35B?

You can fill out our help required form which you can use to request a quote for OHD1-35B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay