Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.43
Switching Temperature | 100°C |
---|---|
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | Axial Leaded |
Contact Rating | 300mA at 110VAC, 300mA at 110VDC |
RoHS Compliant | Yes |
Thermostat Switch, Nc, 100Deg C, Axial | Newark Electronics |
THERMOSTAT SWITCH, NC, 100DEG C, AXIAL | element14 |
KEMET, OHD-, Temperature Sensors, 100C, | RS |
Sensor, ThermOHD1 100C 6W Break | KEMET OHD1-100B | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD1-100B?
Additional datasheets, footprints and schematics for OHD1-100B are listed on our Part Details page. You can also find images and similar parts to OHD1-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD1-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD1-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD1-100B fall under?
The OHD1-100B is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to OHD1-100B when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD1-100B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD1-100B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OHD1-100B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for OHD1-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD1-100B often in real-time on the comparison pages.
What if I can't find stock of OHD1-100B?
You can fill out our help required form which you can use to request a quote for OHD1-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.