Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switching Temperature | 90°C |
---|---|
Contact Operation | Normally Open |
Sensor Terminals | Through Hole |
Sensor Housing | Axial Leaded |
Contact Rating | 300mA at 110VAC, 300mA at 110VDC |
RoHS Compliant | Yes |
KEMET, OHD-, Temperature Sensors, 90C, + | RS |
Thermostat Switch, No, 90Deg C, Axial | Newark Electronics |
Sensor, ThermOHD1 90C 6W Make | KEMET OHD1-90M | RS Americas |
THERMOSTAT SWITCH, NO, 90DEG C, AXIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD1-90M?
Additional datasheets, footprints and schematics for OHD1-90M are listed on our Part Details page. You can also find images and similar parts to OHD1-90M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD1-90M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD1-90M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD1-90M fall under?
The OHD1-90M is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to OHD1-90M when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD1-90M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD1-90M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OHD1-90M have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OHD1-90M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD1-90M often in real-time on the comparison pages.
What if I can't find stock of OHD1-90M?
You can fill out our help required form which you can use to request a quote for OHD1-90M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.