Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.95
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$41.51
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$36.30
|
22
in stock
|
Buy Now | |
Avnet America
from US$36.56
|
-
|
Buy Now | |
RS Americas
from US$31.42
|
-
|
Buy Now | |
element14
from US$22.42
|
-
|
Buy Now | |
TTI Europe
from US$49.37
|
-
|
Buy Now | |
TE Store
from US$56.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip Rohs Compliant: Yes |Potter&brumfield Te Connectivity ODC-15A | Newark Electronics |
I/O Modules SPST-NO 1A 15VDC I/O SS RELAY | Rapid Electronics |
Solid State Relay SPST 3A 15VDC DC-Input Through Hole | Avnet America |
Special Order: ODC-15A = PCB MOUNT,1A, 250V DC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Output Dc Module | Part Number: ODC-15A | Internal Number: 4-1393028-2 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.6 MODULE PCB MOUNT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 1A |
---|---|
Accessory Type | DC Output Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Length | 31.8mm |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
RoHS Compliant | Yes |
STANDARD (G1) I/O MODULES AND MOUNTING RACKS NIFNA | Opto 22 ODC15A | RS Americas |
Where can I find additional details, specifications and documents for a ODC-15A?
Additional datasheets, footprints and schematics for ODC-15A are listed on our Part Details page. You can also find images and similar parts to ODC-15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODC-15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODC-15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODC-15A fall under?
The ODC-15A is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to ODC-15A when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODC-15A you can contact the distributor directly for product support, shipping queries etc.
Is the ODC-15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODC-15A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for ODC-15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODC-15A often in real-time on the comparison pages.
What if I can't find stock of ODC-15A?
You can fill out our help required form which you can use to request a quote for ODC-15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.