Status: | Unknown |
---|---|
Series: | OC25 Series |
RoHS: | Unknown |
No distributors results available
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 25A |
Contact Voltage AC Max | 400V |
Product Range | OC25 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 25A |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a OC25G01MNGN00NA1?
Additional datasheets, footprints and schematics for OC25G01MNGN00NA1 are listed on our Part Details page. You can also find images and similar parts to OC25G01MNGN00NA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OC25G01MNGN00NA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OC25G01MNGN00NA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OC25G01MNGN00NA1 fall under?
The OC25G01MNGN00NA1 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to OC25G01MNGN00NA1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OC25G01MNGN00NA1 you can contact the distributor directly for product support, shipping queries etc.
Is the OC25G01MNGN00NA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OC25G01MNGN00NA1 have stock available?
There is no stock from authorised distributors for OC25G01MNGN00NA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OC25G01MNGN00NA1 often in real-time on the comparison pages.
What if I can't find stock of OC25G01MNGN00NA1?
You can fill out our help required form which you can use to request a quote for OC25G01MNGN00NA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.