Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.47
|
90
in stock
|
Buy Now | |
element14
from US$22.02
|
90
in stock
|
Buy Now | |
Farnell
from US$21.25
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$45.06
|
23
in stock
|
Buy Now | |
RS Americas
from US$27.72
|
-
|
Buy Now | |
Carlton-Bates
from US$29.31
|
-
|
Buy Now | |
TTI Europe
from US$48.20
|
-
|
Buy Now | |
TE Store
from US$44.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
Count Input Frequency | 65Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Module | RS |
Module, Digital, 24 to 280 VAC, 15 mA @ 15 VDC, 100 Megohms (Min.) @ 500 VDC | Opto 22 OAC15A | RS Americas |
AC Output Module, 3A, 24-280 VAC, 240 VAC Nominal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.6 Output Module PCB Mount | Rapid Electronics |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules* | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 9VDC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Switching Mode | Zero Crossing |
RoHS Compliant | Yes |
Solid State Relay, Spst, 3A, 24-280Vac | Newark Electronics |
Special Order: OAC-15A = PCB MOUNT, 3A,240V AC -DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Electrical Contacts Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays: PCB Mount | Part Number: OAC-15A | Internal Number: 6-1393028-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a OAC15A?
Additional datasheets, footprints and schematics for OAC15A are listed on our Part Details page. You can also find images and similar parts to OAC15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAC15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAC15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAC15A fall under?
The OAC15A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OAC15A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAC15A you can contact the distributor directly for product support, shipping queries etc.
Is the OAC15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAC15A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for OAC15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAC15A often in real-time on the comparison pages.
What if I can't find stock of OAC15A?
You can fill out our help required form which you can use to request a quote for OAC15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.