Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$47.89
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$43.83
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$49.60
|
39
in stock
|
Buy Now | |
RS Americas
from US$28.27
|
14
in stock
|
Buy Now | |
Avnet America
from US$15.41
|
-
|
Buy Now | |
element14
from US$23.14
|
-
|
Buy Now | |
Carlton-Bates
from US$52.69
|
-
|
Buy Now | |
TTI Europe
from US$40.83
|
-
|
Buy Now | |
TE Store
from US$38.30
|
-
|
Buy Now | |
Sager
from US$43.36
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
Count Input Frequency | 65Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Module, Digital, 12 to 140 VAC, 15 mA @ 15 VDC, 5 mA (RMS) (Off-State) @ 60 Hz | Opto 22 OAC15 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.6 Output Module, Pcb Mount |Sensata/crydom OAC15 | Newark Electronics |
0.6"" Output Module PCB Mount | Rapid Electronics |
AC Output Module, 12-140 VAC, 3A, 120 VAC Nominal | Carlton-Bates |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules 0.6 I/O Module | Sager |
I/O Modules* | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 3A |
---|---|
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
RoHS Compliant | Yes |
Input/Output Modules 4-Pin | Avnet America |
Special Order: OAC-15 = PCB MOUNT, 3A,120V AC - DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Electrical Contacts Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays: PCB Mount | Part Number: OAC-15 | Internal Number: 2-1393028-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a OAC15?
Additional datasheets, footprints and schematics for OAC15 are listed on our Part Details page. You can also find images and similar parts to OAC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAC15 fall under?
The OAC15 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OAC15 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAC15 you can contact the distributor directly for product support, shipping queries etc.
Is the OAC15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAC15 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for OAC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAC15 often in real-time on the comparison pages.
What if I can't find stock of OAC15?
You can fill out our help required form which you can use to request a quote for OAC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.