Status: | Active |
---|---|
Series: | OA2NP |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
2,763
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,763
in stock
|
Buy Now | |
element14
from US$1.26
|
2,763
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low power: 580 nA typ. per channel at 25 °C at VCC= 1.8 V |
Low supply voltage: 1.5 V - 5.5 V |
Unity gain stable |
Rail-to-rail input and output |
Gain bandwidth product: 8 kHz typ. |
Low input bias current: 5 pA max at 25 °C |
High tolerance to ESD: 2 kV HBM |
Industrial temperature range: -40 °C to +85 °C |
Benefits 42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery Tolerance to power supply transient drops Accurate signal conditioning of high impedance sensors Fast desaturation |
42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery |
Tolerance to power supply transient drops |
Accurate signal conditioning of high impedance sensors |
Fast desaturation |
Product Specifications |
---|
DS10204 Low power, rail-to-rail input and output, CMOS op amp |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Low power, rail-to-rail input and output, CMOS op amp | Future Electronics |
Operational Amplifier, Dual, 9 Khz, 2, 3 V/Ms, 1.5V To 5.5V, Dfn, 8 Rohs Compliant: Yes |Stmicroelectronics OA2NP22Q | Newark Electronics |
OP-AMP, DUAL, 9KHZ, 3V/MS, DFN-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a OA2NP22Q?
Additional datasheets, footprints and schematics for OA2NP22Q are listed on our Part Details page. You can also find images and similar parts to OA2NP22Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2NP22Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2NP22Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2NP22Q fall under?
The OA2NP22Q is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to OA2NP22Q when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2NP22Q you can contact the distributor directly for product support, shipping queries etc.
Is the OA2NP22Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for OA2NP22Q have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OA2NP22Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2NP22Q often in real-time on the comparison pages.
What if I can't find stock of OA2NP22Q?
You can fill out our help required form which you can use to request a quote for OA2NP22Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.