Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 20A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Bronze |
Contact Termination Type | Screw |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 10.5mm |
Connector Type | 4mm Banana |
Contact Resistance | 10mohm |
Contact Termination | Screw |
Material | PA6 30% GR |
No. of Mating Cycles | 5000 |
Operating Temperature Max | +70°C |
Operating Temperature Min | -20°C |
Proof Voltage | 500VDC |
BANANA PLUG, DUAL, BLACK | element14 |
Banana Plug, Double, 20A, Screw, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a NYS508-B?
Additional datasheets, footprints and schematics for NYS508-B are listed on our Part Details page. You can also find images and similar parts to NYS508-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NYS508-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NYS508-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NYS508-B fall under?
The NYS508-B is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to NYS508-B when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NYS508-B you can contact the distributor directly for product support, shipping queries etc.
Is the NYS508-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NYS508-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for NYS508-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NYS508-B often in real-time on the comparison pages.
What if I can't find stock of NYS508-B?
You can fill out our help required form which you can use to request a quote for NYS508-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.