Status: | Unknown |
---|---|
Series: | NX Series |
RoHS: | Unknown |
Prices starting from US$115.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.19
|
No stock
|
Buy Now | |
RS Americas
from US$199.30
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$199.75
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$247.31
|
-
|
Buy Now | |
Avnet America
from US$233.02
|
-
|
Buy Now | |
Distrelec
from US$208.23
|
-
|
Buy Now | |
Sager
from US$267.40
|
-
|
Buy Now |
IP / NEMA Rating | - |
---|---|
Supply Voltage | 24VDC |
No. of Digital Outputs | 16 |
Product Range | NX Series |
SVHC | No SVHC (17-Dec-2015) |
PLC Expansion Module, 16 Transistor Output, 12 to 24 VDC, NX Series | Omron Automation NX-OD5256 | RS Americas |
Module: in/out extension | Transfer Multisort Elektronik |
Digital Output Unit, 16 O/P, 24Vdc | Newark Electronics |
NX 16PT 12-24VDC PNP TRANS OUT | Avnet America |
Omron Industrial Automation Digital Output Module 16 Transistor 24V | Distrelec |
I/O Modules NX 16Pt 12-24VDC PNP Trans Out | Sager |
Where can I find additional details, specifications and documents for a NX-OD5256?
Additional datasheets, footprints and schematics for NX-OD5256 are listed on our Part Details page. You can also find images and similar parts to NX-OD5256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX-OD5256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX-OD5256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX-OD5256 fall under?
The NX-OD5256 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to NX-OD5256 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX-OD5256 you can contact the distributor directly for product support, shipping queries etc.
Is the NX-OD5256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX-OD5256 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for NX-OD5256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX-OD5256 often in real-time on the comparison pages.
What if I can't find stock of NX-OD5256?
You can fill out our help required form which you can use to request a quote for NX-OD5256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.