NXJ1S1215MC-R13 Power Supplies by Murata

DC-DC CONVERTER, 15V, 0.067A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.69

Distributor Stock
Logo for Newark
Newark
from US$3.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.81
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.69
-
Buy Now
Logo for Sager
Sager
from US$3.04
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 67mA
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, 15V, 0.067A | Newark Electronics
Module DC-DC 1-OUT 15V 0.067A 1W 5-Pin SMD T/R | Avnet America
DC TO DC CONVERTER MODULE | Richardson RFPD
Isolated DC/DC Converters - SMD SM 1W 12V-15V SINGLE 4.2KV | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NXJ1S1215MC-R13?

Additional datasheets, footprints and schematics for NXJ1S1215MC-R13 are listed on our Part Details page. You can also find images and similar parts to NXJ1S1215MC-R13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NXJ1S1215MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXJ1S1215MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NXJ1S1215MC-R13 fall under?

The NXJ1S1215MC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NXJ1S1215MC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NXJ1S1215MC-R13 you can contact the distributor directly for product support, shipping queries etc.

Is the NXJ1S1215MC-R13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NXJ1S1215MC-R13 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Asia have stock available or on a lead time for NXJ1S1215MC-R13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NXJ1S1215MC-R13 often in real-time on the comparison pages.

What if I can't find stock of NXJ1S1215MC-R13?

You can fill out our help required form which you can use to request a quote for NXJ1S1215MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay