Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
No stock
|
Buy Now | |
Sager
from US$3.04
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
1,817
in stock
|
Buy Now | |
element14
from US$3.61
|
1,817
in stock
|
Buy Now | |
Farnell
from US$2.72
|
1,817
in stock
|
Buy Now | |
TTI Europe
from US$2.73
|
1,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.25
|
336
in stock
|
Buy Now | |
Rutronik
from US$3.16
|
-
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
Richardson RFPD
from US$2.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD SM 1W 5V-5V SINGLE 4.2KV | Sager |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 05V 1W 1kV | Rutronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
NXJ1 Series 1 W Single 5 Vin 5 Vout Isolated SMT DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NXJ1S0505MC-R7?
Additional datasheets, footprints and schematics for NXJ1S0505MC-R7 are listed on our Part Details page. You can also find images and similar parts to NXJ1S0505MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXJ1S0505MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXJ1S0505MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXJ1S0505MC-R7 fall under?
The NXJ1S0505MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NXJ1S0505MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXJ1S0505MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NXJ1S0505MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXJ1S0505MC-R7 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for NXJ1S0505MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXJ1S0505MC-R7 often in real-time on the comparison pages.
What if I can't find stock of NXJ1S0505MC-R7?
You can fill out our help required form which you can use to request a quote for NXJ1S0505MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.