Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 5-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 3.3V-5V | Sager |
Where can I find additional details, specifications and documents for a NXJ1S0305MC-R13?
Additional datasheets, footprints and schematics for NXJ1S0305MC-R13 are listed on our Part Details page. You can also find images and similar parts to NXJ1S0305MC-R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXJ1S0305MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXJ1S0305MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXJ1S0305MC-R13 fall under?
The NXJ1S0305MC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NXJ1S0305MC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXJ1S0305MC-R13 you can contact the distributor directly for product support, shipping queries etc.
Is the NXJ1S0305MC-R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXJ1S0305MC-R13 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for NXJ1S0305MC-R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXJ1S0305MC-R13 often in real-time on the comparison pages.
What if I can't find stock of NXJ1S0305MC-R13?
You can fill out our help required form which you can use to request a quote for NXJ1S0305MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.