Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 160A |
Collector Emitter Saturation Voltage Vce(on) | 2.15V |
Power Dissipation Pd | 500W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | PIM |
No. of Pins | 56Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Igbt, Module, N-Ch, 1.2Kv, 160A | Newark Electronics |
Where can I find additional details, specifications and documents for a NXH160T120L2Q2F2SG?
Additional datasheets, footprints and schematics for NXH160T120L2Q2F2SG are listed on our Part Details page. You can also find images and similar parts to NXH160T120L2Q2F2SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXH160T120L2Q2F2SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXH160T120L2Q2F2SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXH160T120L2Q2F2SG fall under?
The NXH160T120L2Q2F2SG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NXH160T120L2Q2F2SG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXH160T120L2Q2F2SG you can contact the distributor directly for product support, shipping queries etc.
Is the NXH160T120L2Q2F2SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXH160T120L2Q2F2SG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NXH160T120L2Q2F2SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXH160T120L2Q2F2SG often in real-time on the comparison pages.
What if I can't find stock of NXH160T120L2Q2F2SG?
You can fill out our help required form which you can use to request a quote for NXH160T120L2Q2F2SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.