Status: | Unknown |
---|---|
Series: | NXF1 Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.07
|
No stock
|
Buy Now | |
Sager
from US$4.78
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
57
in stock
|
Buy Now | |
element14
from US$5.62
|
57
in stock
|
Buy Now | |
Future Electronics
from US$4.64
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NXF1 Series |
Input Voltage DC Min | 3.135V |
Input Voltage DC Max | 3.465V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.67mm |
Height | 4.41mm |
Depth | 15.24mm |
SVHC | No SVHC (15-Jan-2018) |
Isolated DC/DC Converters - SMD 1W 3.3V-3.3V SMD SINGLE | Sager |
Dc-Dc Converter, 3.3V, 0.303A | Newark Electronics |
DC/DC TH 1W 3.3V-3.3V SMD Single | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.303A 1W SMD 5-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NXF1S0303MC-R7?
Additional datasheets, footprints and schematics for NXF1S0303MC-R7 are listed on our Part Details page. You can also find images and similar parts to NXF1S0303MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXF1S0303MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXF1S0303MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXF1S0303MC-R7 fall under?
The NXF1S0303MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NXF1S0303MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXF1S0303MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NXF1S0303MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXF1S0303MC-R7 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NXF1S0303MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXF1S0303MC-R7 often in real-time on the comparison pages.
What if I can't find stock of NXF1S0303MC-R7?
You can fill out our help required form which you can use to request a quote for NXF1S0303MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.