Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 3.3V, 0.303A | Newark Electronics |
NXF1 (1W) Series Module DC-DC 3.3VIN 1-OUT 3.3V 0.303A 1W 5-Pin SMD T/R | Future Electronics |
Isolated DC to DC Converter 1-OUT 3.3V 303mA 1W | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 3.3V-3.3V SMD SINGLE | Sager |
Where can I find additional details, specifications and documents for a NXF1S0303MC-R13?
Additional datasheets, footprints and schematics for NXF1S0303MC-R13 are listed on our Part Details page. You can also find images and similar parts to NXF1S0303MC-R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXF1S0303MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXF1S0303MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXF1S0303MC-R13 fall under?
The NXF1S0303MC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NXF1S0303MC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXF1S0303MC-R13 you can contact the distributor directly for product support, shipping queries etc.
Is the NXF1S0303MC-R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXF1S0303MC-R13 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for NXF1S0303MC-R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXF1S0303MC-R13 often in real-time on the comparison pages.
What if I can't find stock of NXF1S0303MC-R13?
You can fill out our help required form which you can use to request a quote for NXF1S0303MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.