Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.42
|
23
in stock
|
Buy Now | |
Sager
from US$3.62
|
2,520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.88
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
55
in stock
|
Buy Now | |
element14
from US$4.08
|
55
in stock
|
Buy Now | |
Farnell
from US$3.10
|
55
in stock
|
Buy Now | |
Rutronik
from US$3.08
|
-
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
TTI Europe
from US$3.25
|
-
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD DC/DC SM 2W 12-12V SINGLE 3KV | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 12V, 0.167A | Newark Electronics |
DC-DC CONVERTER, 12V, 0.167A | element14 |
DC/DC Converter Isolated 12V 2W | RS |
DC/DC Mod 10.8V to 13,2V 12V 3kV | Rutronik |
NXE2 Series 2 W 3 kV 12 Vin 12 V Output Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 5-Pin SMD T/R | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NXE2S1212MC-R7?
Additional datasheets, footprints and schematics for NXE2S1212MC-R7 are listed on our Part Details page. You can also find images and similar parts to NXE2S1212MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXE2S1212MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXE2S1212MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXE2S1212MC-R7 fall under?
The NXE2S1212MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NXE2S1212MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXE2S1212MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NXE2S1212MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXE2S1212MC-R7 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NXE2S1212MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXE2S1212MC-R7 often in real-time on the comparison pages.
What if I can't find stock of NXE2S1212MC-R7?
You can fill out our help required form which you can use to request a quote for NXE2S1212MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.