Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.90
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
10,400
in stock
|
Buy Now | |
Rutronik
from US$2.81
|
-
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
TTI Europe
from US$2.58
|
-
|
Buy Now | |
Richardson RFPD
from US$2.31
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 3.3V 0.303A 1W T/R | Avnet Abacus |
DC/DC Mod 3.3V to 3.3V 1W 3kV | Rutronik |
Dc-Dc Converter, 3.3V, 0.303A | Newark Electronics |
DC/DC SM 1W 3.3-3.3V Single 3kV | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD SM 1W 3.3-3.3V SINGLE 3KV | Sager |
Where can I find additional details, specifications and documents for a NXE1S0303MC-R13?
Additional datasheets, footprints and schematics for NXE1S0303MC-R13 are listed on our Part Details page. You can also find images and similar parts to NXE1S0303MC-R13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXE1S0303MC-R13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXE1S0303MC-R13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXE1S0303MC-R13 fall under?
The NXE1S0303MC-R13 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NXE1S0303MC-R13 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXE1S0303MC-R13 you can contact the distributor directly for product support, shipping queries etc.
Is the NXE1S0303MC-R13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXE1S0303MC-R13 have stock available?
Authorised distributors including Avnet Abacus, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NXE1S0303MC-R13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXE1S0303MC-R13 often in real-time on the comparison pages.
What if I can't find stock of NXE1S0303MC-R13?
You can fill out our help required form which you can use to request a quote for NXE1S0303MC-R13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.