Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0403
|
7,525
in stock
|
Buy Now | |
Future Electronics
from US$0.0340
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
7,525
in stock
|
Buy Now | |
element14
from US$0.0426
|
7,525
in stock
|
Buy Now | |
Avnet America
from US$0.0201
|
-
|
Buy Now | |
Avnet Asia
from US$0.0364
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 350mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 60 V 350 mA 2.8 Ohm 1 nC TrenchMOSÔ Power Mosfet - SOT-883 | Future Electronics |
Mosfet, N-Ch, 60V, 0.35A, Sot-883 | Newark Electronics |
MOSFET, N-CH, 60V, 0.35A, SOT883-3 | element14 |
Trans MOSFET N-CH 60V 0.35A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX7002BKMYL?
Additional datasheets, footprints and schematics for NX7002BKMYL are listed on our Part Details page. You can also find images and similar parts to NX7002BKMYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX7002BKMYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX7002BKMYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX7002BKMYL fall under?
The NX7002BKMYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX7002BKMYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX7002BKMYL you can contact the distributor directly for product support, shipping queries etc.
Is the NX7002BKMYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX7002BKMYL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NX7002BKMYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX7002BKMYL often in real-time on the comparison pages.
What if I can't find stock of NX7002BKMYL?
You can fill out our help required form which you can use to request a quote for NX7002BKMYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.