Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0403
|
2,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,785
in stock
|
Buy Now | |
element14
from US$0.0426
|
2,785
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0262
|
-
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
Avnet Asia
from US$0.0260
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 350mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 380mW |
Transistor Case Style | DFN0606 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Mosfet, N-Ch, 60V, 0.35A, Dfn0606 | Newark Electronics |
MOSFET, N-CH, 60V, 0.35A, DFN0606 | element14 |
DFN0606 MOSFET N Channel Enhancement 60V 350mA 3-Pin DFN Surface Mount T/R | Avnet Silica |
NX7002BKH Series 60 V 350 mA 2.8 Ohm N-Channel Trench Mosfet - DFN0606-3 | Future Electronics |
Where can I find additional details, specifications and documents for a NX7002BKHH?
Additional datasheets, footprints and schematics for NX7002BKHH are listed on our Part Details page. You can also find images and similar parts to NX7002BKHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX7002BKHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX7002BKHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX7002BKHH fall under?
The NX7002BKHH is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to NX7002BKHH when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX7002BKHH you can contact the distributor directly for product support, shipping queries etc.
Is the NX7002BKHH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX7002BKHH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NX7002BKHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX7002BKHH often in real-time on the comparison pages.
What if I can't find stock of NX7002BKHH?
You can fill out our help required form which you can use to request a quote for NX7002BKHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.