Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,039
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
1,039
in stock
|
Buy Now | |
element14
from US$0.06
|
1,039
in stock
|
Buy Now | |
Avnet Silica
-
|
54,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0130
|
-
|
Buy Now | |
Avnet Asia
from US$0.0136
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, 60V, 0.19A, To-236Ab | Newark Electronics |
Trans MOSFET N-CH 60V 0.3A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NX7002AKAR?
Additional datasheets, footprints and schematics for NX7002AKAR are listed on our Part Details page. You can also find images and similar parts to NX7002AKAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX7002AKAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX7002AKAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX7002AKAR fall under?
The NX7002AKAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX7002AKAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX7002AKAR you can contact the distributor directly for product support, shipping queries etc.
Is the NX7002AKAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NX7002AKAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for NX7002AKAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX7002AKAR often in real-time on the comparison pages.
What if I can't find stock of NX7002AKAR?
You can fill out our help required form which you can use to request a quote for NX7002AKAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.