Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0115
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0115
|
765,000
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
666,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
27,698
in stock
|
Buy Now | |
element14
from US$0.0433
|
27,698
in stock
|
Buy Now | |
Farnell
from US$0.0191
|
27,698
in stock
|
Buy Now | |
RS
from US$0.0425
|
9,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0243
|
9,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.0171
|
9,132
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,099,000
in stock
|
Buy Now | |
Avnet Silica
-
|
234,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0192
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 190mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 265mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
NX7002AK Series 60 V 4.5 Ohm 265 mW 0.33 nC N-Channel TrenchMOS FET - SOT-23 | Future Electronics |
Trans MOSFET N-CH 60V 0.19A 3-Pin TO-236AB T/R | Avnet America |
Mosfet, Single, N Channel, 60V, 0.19A, Sot23 | Newark Electronics |
MOSFET, SINGLE, N-CH, 60V, 0.19A, SOT23 | element14 |
MOSFET N-Ch 190mA 60V SOT23-3 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Nexperia MOSFET, N-Channel, 60V, 300mA, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a NX7002AK 215?
Additional datasheets, footprints and schematics for NX7002AK 215 are listed on our Part Details page. You can also find images and similar parts to NX7002AK 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX7002AK 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX7002AK 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX7002AK 215 fall under?
The NX7002AK 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX7002AK 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX7002AK 215 you can contact the distributor directly for product support, shipping queries etc.
Is the NX7002AK 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX7002AK 215 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NX7002AK 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX7002AK 215 often in real-time on the comparison pages.
What if I can't find stock of NX7002AK 215?
You can fill out our help required form which you can use to request a quote for NX7002AK 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.