Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 0.75ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | XSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE SW, 1CH, SPDT, XSON-6 | Farnell |
Nx3L1T3157Gm/Xson6/Reel7///Reel Rohs Compliant: Yes |Nxp NX3L1T3157GM,115 | Newark Electronics |
Where can I find additional details, specifications and documents for a NX3L1T3157GM 115?
Additional datasheets, footprints and schematics for NX3L1T3157GM 115 are listed on our Part Details page. You can also find images and similar parts to NX3L1T3157GM 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L1T3157GM 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L1T3157GM 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L1T3157GM 115 fall under?
The NX3L1T3157GM 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to NX3L1T3157GM 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L1T3157GM 115 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L1T3157GM 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3L1T3157GM 115 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NX3L1T3157GM 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L1T3157GM 115 often in real-time on the comparison pages.
What if I can't find stock of NX3L1T3157GM 115?
You can fill out our help required form which you can use to request a quote for NX3L1T3157GM 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.