Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 530mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 900mV |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 30V, 0.53A, SOT883B-3 | element14 |
Single N-Channel 30 V 1.4 Ohm 0.68 nC 715 mW Silicon SMT Mosfet - SOT-883 | Future Electronics |
Trans MOSFET N-CH 30V 0.53A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX3008NBKMB 315?
Additional datasheets, footprints and schematics for NX3008NBKMB 315 are listed on our Part Details page. You can also find images and similar parts to NX3008NBKMB 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3008NBKMB 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3008NBKMB 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3008NBKMB 315 fall under?
The NX3008NBKMB 315 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX3008NBKMB 315 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3008NBKMB 315 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3008NBKMB 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3008NBKMB 315 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NX3008NBKMB 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3008NBKMB 315 often in real-time on the comparison pages.
What if I can't find stock of NX3008NBKMB 315?
You can fill out our help required form which you can use to request a quote for NX3008NBKMB 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.