Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0393
|
1,413,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
2,598,000
in stock
|
Buy Now | |
Avnet America
from US$0.0474
|
2,598,000
in stock
|
Buy Now | |
RS
from US$0.12
|
100,300
in stock
|
Buy Now | |
element14
from US$0.09
|
74,513
in stock
|
Buy Now | |
Farnell
from US$0.08
|
74,513
in stock
|
Buy Now | |
Micros
from US$0.06
|
8,540
in stock
|
Buy Now | |
Chip One Stop
from US$0.0471
|
6,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,693
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -750mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, Aec-Q101, P-Ch, -200V, -2A, Sot23 | Newark Electronics |
Trans MOSFET P-CH 20V 2A 3-Pin TO-236AB T/R | Avnet America |
P-Channel 20 V 120 mOhm 400 mW Surface Mount TrenchMOS FET - SOT-23 | Future Electronics |
Trench MOSFET,P channel 20V,2A SOT23 | RS |
MOSFET, P CH, 20V, 2A, SOT23 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NX2301P 215?
Additional datasheets, footprints and schematics for NX2301P 215 are listed on our Part Details page. You can also find images and similar parts to NX2301P 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX2301P 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX2301P 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX2301P 215 fall under?
The NX2301P 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX2301P 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX2301P 215 you can contact the distributor directly for product support, shipping queries etc.
Is the NX2301P 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX2301P 215 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and element14 have stock available or on a lead time for NX2301P 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX2301P 215 often in real-time on the comparison pages.
What if I can't find stock of NX2301P 215?
You can fill out our help required form which you can use to request a quote for NX2301P 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.