Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0352
|
240,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0302
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0136
|
-
|
Buy Now | |
element14
from US$0.0367
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 265mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 310mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 60V 0.265A 3-Pin TO-236AB T/R | Avnet Asia |
NX138BK Series 60 V 265 mA 3.5 Ohm Surface Mount N-Channel Mosfet - SOT-23 | Future Electronics |
Mosfet, N-Ch, 60V, 0.265A, Sot-23-3 | Newark Electronics |
MOSFET, N-CH, 60V, 0.265A, SOT-23-3 | element14 |
MOSFET, N-CH, 60V, 0.265A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NX138BKR?
Additional datasheets, footprints and schematics for NX138BKR are listed on our Part Details page. You can also find images and similar parts to NX138BKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX138BKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX138BKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX138BKR fall under?
The NX138BKR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NX138BKR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX138BKR you can contact the distributor directly for product support, shipping queries etc.
Is the NX138BKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX138BKR have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for NX138BKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX138BKR often in real-time on the comparison pages.
What if I can't find stock of NX138BKR?
You can fill out our help required form which you can use to request a quote for NX138BKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.