Status: | Active |
---|---|
Series: | NVTR4502P |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,830
in stock
|
Buy Now | |
element14
from US$0.15
|
1,830
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,830
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 Qualified and PPAP capable |
Low RDS(on) for Low Conduction Losses |
Leading Planar technology for Low Gate Charge/Fast Switching |
SOT-23 Surface Mount for Small Footprint (3x3mm) |
RoHS Compliant |
Applications |
---|
DC to DC Conversion |
Battery Charging Circuits |
End Products |
---|
Load/Power Switch for Portables and Computing |
Motherboard, Notebooks, Camcorders, Digital Camera’s, etc. |
Description | NVTR4502P, Automotive Version of the NTR4502P. |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | 1.95 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 240 |
RDS(on) Max @ VGS = 10 V (mΩ) | 155 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 200 |
Package Type | SOT-23-3 |
Single P-Channel 30 V 1.95 A 200 mOhm Surface Mount Power MOSFET - SOT-23-3 | Future Electronics |
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -30V, SOT-23 | element14 |
ON Semiconductor, NVTR4502PT1G | RS |
Trans MOSFET P-CH 30V 1.13A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVTR4502PT1G?
Additional datasheets, footprints and schematics for NVTR4502PT1G are listed on our Part Details page. You can also find images and similar parts to NVTR4502PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTR4502PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTR4502PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTR4502PT1G fall under?
The NVTR4502PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTR4502PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTR4502PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVTR4502PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTR4502PT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NVTR4502PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTR4502PT1G often in real-time on the comparison pages.
What if I can't find stock of NVTR4502PT1G?
You can fill out our help required form which you can use to request a quote for NVTR4502PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.