Status: | Active |
---|---|
Series: | NVTFS6H888N |
RoHS: | Compliant |
Small Footprint (3.3 x 3.3 mm) |
Low RDS (ON) |
Low QG and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimizes Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive Qualified |
Applications |
---|
Switching Power Supplies |
48 V systems |
DC/DC Converter |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control |
Load Switch |
Description | NVTFS6H888N, 1500 / Tape & Reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 13 |
PD Max (W) | 18 |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 10 V (nC) | 4.7 |
Ciss Typ (pF) | 220 |
Package Type | WDFN-8 / u8FL |
ON Semiconductor, NVTFS6H888NTAG | RS |
Mosfet, N-Ch, 80V, 12A, 175Deg C, 18W | Newark Electronics |
N-Channel 80V 4.7A (Ta), 12A (Tc) 2.9W (Ta), 18W (Tc) Surface Mount 8-WDFN | Future Electronics |
Transistor MOSFET N-CH 80V 12A 8-Pin WDFN T/R | Avnet America |
MOSFET, N-CH, 80V, 12A, 175DEG C, 18W | element14 |
Where can I find additional details, specifications and documents for a NVTFS6H888NTAG?
Additional datasheets, footprints and schematics for NVTFS6H888NTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS6H888NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS6H888NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS6H888NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS6H888NTAG fall under?
The NVTFS6H888NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS6H888NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS6H888NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS6H888NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS6H888NTAG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVTFS6H888NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS6H888NTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS6H888NTAG?
You can fill out our help required form which you can use to request a quote for NVTFS6H888NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.