Status: | Active |
---|---|
Series: | NVTFS6H854N |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,500
in stock
|
Buy Now | |
element14
from US$0.40
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now |
Small Footprint (3.3 x 3.3 mm) |
Low RDS (ON) |
Low QG and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimizes Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive Qualified |
Applications |
---|
Switching Power Supplies |
48 V system |
DC/DC Converter |
End Products |
---|
Power Switches (High side driver, Low side driver, H-Bridges, etc) |
Motor Control |
Load Switch |
Description | NVTFS6H854N, 1500 / Tape & Reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 48 |
PD Max (W) | 68 |
RDS(on) Max @ VGS = 10 V (mΩ) | 14.5 |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 770 |
Package Type | WDFN-8 / u8FL |
ON Semiconductor, NVTFS6H854NTAG | RS |
Mosfet, N-Ch, 80V, 44A, 175Deg C, 68W | Newark Electronics |
MOSFET, N-CH, 80V, 44A, 175DEG C, 68W | element14 |
N-Channel 80V 9.5A (Ta), 44A (Tc) 3.2W (Ta), 68W (Tc) Surface Mount 8-WDFN | Future Electronics |
Transistor MOSFET N-CH 80V 44A 8-Pin WDFN T/R | Avnet America |
Transistor, MOSFET, power, single, N-channel, 80V, 14.5mOhm, 48A, NVTFS6H854N | ON Semiconductor NVTFS6H854NTAG | RS Americas |
Where can I find additional details, specifications and documents for a NVTFS6H854NTAG?
Additional datasheets, footprints and schematics for NVTFS6H854NTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS6H854NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS6H854NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS6H854NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS6H854NTAG fall under?
The NVTFS6H854NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS6H854NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS6H854NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS6H854NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS6H854NTAG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NVTFS6H854NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS6H854NTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS6H854NTAG?
You can fill out our help required form which you can use to request a quote for NVTFS6H854NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.