Status: | Unknown |
---|---|
Series: | NVTFS5820NL |
RoHS: | Compliant |
Low on resistance |
High current handling capability |
AEC-Q101 qualified |
100% avalanche energy tested |
Benefits |
---|
Minimizes conduction losses |
Provides robust load drive performance |
Suitable for automotive systems |
Safguards agains voltage overstress failure |
Applications |
---|
Automotive motor control |
Automotive lamp driver |
Automotive Body Control Units |
End Products |
---|
Automotive solenoid/relay driver |
Automotive Engine Control Units |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
MOSFET, N-CH, 60V, 11A, WDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NVTFS5820NLTAG?
Additional datasheets, footprints and schematics for NVTFS5820NLTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5820NLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5820NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5820NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5820NLTAG fall under?
The NVTFS5820NLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5820NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5820NLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5820NLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5820NLTAG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NVTFS5820NLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5820NLTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5820NLTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5820NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.