Status: | Active |
---|---|
Series: | NVMYS1D3N04C |
RoHS: | Compliant |
Prices starting from US$0.89
Small Footprint |
Low RDS (ON) |
Low QG and Capacitance |
LFPAK4 Package, Industry Standard |
AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Applications |
---|
Reverse battery protection |
Power Switches - High Side Driver, Low Side Driver, H-Bridge |
Motor Control - EPS, Wipers, Fans, Seats |
End Products |
---|
Switching power supplies |
Solenoid Driver - ABS, Fuel injection |
Load Switch - ECU, Chassis, Body |
Description | NVMYS1D3N04C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 252 |
PD Max (W) | 134 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.15 |
Qg Typ @ VGS = 10 V (nC) | 75 |
Ciss Typ (pF) | 4855 |
Package Type | LFPAK-4 |
Mosfet, N Ch, 40V, 252A, Lfpak-4 | Newark Electronics |
MOSFET, N CH, 40V, 252A, LFPAK-4 | element14 |
ON Semiconductor, NVMYS1D3N04CTWG | RS |
Transistor MOSFET N-CH 40V 43A 5-Pin LFPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVMYS1D3N04CTWG?
Additional datasheets, footprints and schematics for NVMYS1D3N04CTWG are listed on our Part Details page. You can also find images and similar parts to NVMYS1D3N04CTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMYS1D3N04CTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMYS1D3N04CTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMYS1D3N04CTWG fall under?
The NVMYS1D3N04CTWG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMYS1D3N04CTWG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMYS1D3N04CTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NVMYS1D3N04CTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMYS1D3N04CTWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NVMYS1D3N04CTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMYS1D3N04CTWG often in real-time on the comparison pages.
What if I can't find stock of NVMYS1D3N04CTWG?
You can fill out our help required form which you can use to request a quote for NVMYS1D3N04CTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.