Status: | Active |
---|---|
Series: | NVMTS0D7N06CL |
RoHS: | Compliant |
Prices starting from US$6.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.08
|
2,996
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
-
|
Buy Now | |
Future Electronics
from US$6.10
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
element14
from US$6.44
|
-
|
Buy Now | |
Avnet Asia
from US$6.32
|
-
|
Buy Now | |
Farnell
from US$6.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (8x8 mm) |
Low RDS(on) |
Low QG and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive qualified |
Applications |
---|
Reverser Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Load Switch – ECU, Chassis, Body |
End Products |
---|
Switching power supplies |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
Description | NVMTS0D7N06CL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 447 |
PD Max (W) | 300 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 0.9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.68 |
Qg Typ @ VGS = 4.5 V (nC) | 103 |
Qg Typ @ VGS = 10 V (nC) | 225 |
Ciss Typ (pF) | 16200 |
Package Type | DFNW-8 |
ON Semiconductor, NVMTS0D7N06CLTXG | RS |
Mosfet, N-Ch, 60V, 464A, 175Deg C, 124W | Newark Electronics |
MOSFET AFSM T6 60V LL NCH | Future Electronics |
Transistor MOSFET N-CH 60V 477A 8-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 60V, 464A, 175DEG C, 124W | element14 |
Where can I find additional details, specifications and documents for a NVMTS0D7N06CLTXG?
Additional datasheets, footprints and schematics for NVMTS0D7N06CLTXG are listed on our Part Details page. You can also find images and similar parts to NVMTS0D7N06CLTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMTS0D7N06CLTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMTS0D7N06CLTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMTS0D7N06CLTXG fall under?
The NVMTS0D7N06CLTXG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMTS0D7N06CLTXG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMTS0D7N06CLTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NVMTS0D7N06CLTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMTS0D7N06CLTXG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVMTS0D7N06CLTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMTS0D7N06CLTXG often in real-time on the comparison pages.
What if I can't find stock of NVMTS0D7N06CLTXG?
You can fill out our help required form which you can use to request a quote for NVMTS0D7N06CLTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.