| Status: | Active |
|---|---|
| Series: | NVMTS0D4N04C |
| RoHS: | Compliant |
| Small Footprint (8x8 mm) |
| Low RDS(on) |
| Low QG and Capacitance |
| Wettable Flank Option |
| AEC−Q101 Qualified and PPAP Capable |
| RoHS Compliant |
| Benefits |
|---|
| Compact Design |
| Minimize Conduction Losses |
| Minimize Driver Losses |
| Enhanced Optical Inspection |
| Automotive qualified |
| Applications |
|---|
| Reverse Battery protection |
| Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
| Load Switch – ECU, Chassis, Body |
| End Products |
|---|
| Switching power supplies |
| Motor Control – EPS, Wipers, Fans, Seats, etc. |
| Description | NVMTS0D4N04C |
|---|---|
| Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
| Channel Polarity | N-Channel |
| Configuration | Single |
| V(BR)DSS Min (V) | 40 |
| VGS Max (V) | 20 |
| VGS(th) Max (V) | 4 |
| ID Max (A) | 558 |
| PD Max (W) | 244 |
| RDS(on) Max @ VGS = 10 V (mΩ) | 0.45 |
| Qg Typ @ VGS = 10 V (nC) | 251 |
| Ciss Typ (pF) | 16500 |
| Package Type | DFNW-8 |
Where can I find additional details, specifications and documents for a NVMTS0D4N04CTXG?
Additional datasheets, footprints and schematics for NVMTS0D4N04CTXG are listed on our Part Details page. You can also find images and similar parts to NVMTS0D4N04CTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMTS0D4N04CTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMTS0D4N04CTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMTS0D4N04CTXG fall under?
The NVMTS0D4N04CTXG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMTS0D4N04CTXG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMTS0D4N04CTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NVMTS0D4N04CTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMTS0D4N04CTXG have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for NVMTS0D4N04CTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMTS0D4N04CTXG often in real-time on the comparison pages.
What if I can't find stock of NVMTS0D4N04CTXG?
You can fill out our help required form which you can use to request a quote for NVMTS0D4N04CTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.