Status: | Active |
---|---|
Series: | NVMTS0D4N04CL |
RoHS: | Compliant |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.52
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
2,298
in stock
|
Buy Now | |
element14
from US$5.65
|
2,298
in stock
|
Buy Now | |
Farnell
from US$5.61
|
2,298
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$5.73
|
-
|
Buy Now | |
RS Americas
from US$9.79
|
-
|
Buy Now | |
Avnet Asia
from US$5.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (8x8 mm) |
Low RDS(on) |
Low QG and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive qualified |
Applications |
---|
Reverse Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Load Switch – ECU, Chassis, Body |
End Products |
---|
Switching power supplies |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
Description | NVMTS0D4N04CL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 553.8 |
PD Max (W) | 244 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 0.64 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.4 |
Qg Typ @ VGS = 4.5 V (nC) | 163 |
Qg Typ @ VGS = 10 V (nC) | 341 |
Ciss Typ (pF) | 20600 |
Package Type | DFNW-8 |
ON Semiconductor, NVMTS0D4N04CLTXG | RS |
Mosfet, Aec-Q101, N-Ch, 40V, 553.8A, 244W Rohs Compliant: Yes |Onsemi NVMTS0D4N04CLTXG | Newark Electronics |
MOSFET, AECQ101, N-CH, 40V, 553.8A, 244W | element14 |
N-Channel 40 V 553.8 A 5 W 0.4 mOhm Surface Mount Mosfet - DFNW-8(8.3x8.4) | Future Electronics |
Transistor MOSFET N-CH 40V 553.8A 8-Pin DFNW T/R | Avnet America |
Transistor, MOSFET, power, single, N-channel, 40V, 0.4mOhm, 553.8A | ON Semiconductor NVMTS0D4N04CLTXG | RS Americas |
Where can I find additional details, specifications and documents for a NVMTS0D4N04CLTXG?
Additional datasheets, footprints and schematics for NVMTS0D4N04CLTXG are listed on our Part Details page. You can also find images and similar parts to NVMTS0D4N04CLTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMTS0D4N04CLTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMTS0D4N04CLTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMTS0D4N04CLTXG fall under?
The NVMTS0D4N04CLTXG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMTS0D4N04CLTXG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMTS0D4N04CLTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NVMTS0D4N04CLTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMTS0D4N04CLTXG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NVMTS0D4N04CLTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMTS0D4N04CLTXG often in real-time on the comparison pages.
What if I can't find stock of NVMTS0D4N04CLTXG?
You can fill out our help required form which you can use to request a quote for NVMTS0D4N04CLTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.